EN
  • EN
  • DE

UJA1065/5V0

Part No UJA1065/5V0
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 398935-UJA1065/5V0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UJA1065/5V0 CAD Model

Description

Introducing the UJA1065/5V0 System Basis Chip from NXP

The UJA1065/5V0, a high-performance system basis chip (SBC) from NXP Semiconductors, is engineered to support the secure and intelligent operation of automotive control units. This robust SBC integrates a CAN transceiver, voltage regulator, and watchdog functionality, making it an ideal choice for a wide range of automotive applications requiring dependable communication and system management.

Key Features of UJA1065/5V0:

  • CAN Interface: The UJA1065/5V0 includes a high-speed CAN transceiver that complies with the ISO 11898-2 standard. This feature allows for reliable communication in vehicle networks with data transmission rates up to 1 Mbps.
  • Voltage Regulator: An integrated voltage regulator provides a stable 5V output, with a supply voltage range of 5.5V to 28V, making it suitable for handling the electrical environments typical in automotive applications.
  • Watchdog Timer: The built-in watchdog timer helps to ensure system reliability by monitoring the system for software anomalies and resetting the microcontroller in case of a malfunction.
  • Fail-Safe Operation: The device features fail-safe functions such as a battery and temperature monitoring, which help to protect the system against overvoltage, undervoltage, and overheating.
  • Low-Power Modes: To support energy-efficient designs, the UJA1065/5V0 offers several low-power modes, reducing power consumption when the vehicle is in idle or sleep states.
  • Protection Features: The SBC is equipped with extensive protection features against transients, overcurrent, and other electrical disturbances, ensuring robust performance in the harsh automotive environment.

Applications:

The UJA1065/5V0 system basis chip is particularly suited for automotive applications where a reliable CAN communication interface is essential. This includes, but is not limited to, body control modules, gateway modules, powertrain systems, and advanced driver-assistance systems (ADAS).

Reliability and Certification:

Designed to meet the stringent requirements of the automotive industry, the UJA1065/5V0 is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions. Its robust design and integrated features make it a trusted solution for automotive electronics developers looking to enhance the safety and efficiency of their vehicle control systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess