Product Overview: UDA1380HN/N2C by NXP
The UDA1380HN/N2C is a high-quality, low-power audio codec from NXP Semiconductors designed to deliver exceptional sound experience for a wide range of applications. This versatile integrated circuit is an ideal solution for portable digital audio applications, such as MP3 players, smartphones, and tablets, as well as for automotive audio systems, digital sound processing, and more.
Key Features
- High-Performance Audio: The UDA1380HN/N2C boasts 24-bit audio processing capability, ensuring high fidelity sound with a dynamic range that meets the demands of audiophile-grade audio systems.
- Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices, contributing to longer playback time and improved energy management.
- Multichannel Support: The codec supports multiple input and output channels, providing flexibility in audio routing and mixing for complex audio system designs.
- Integrated Digital Filters: The device includes programmable digital filters that allow customization of the audio output to match specific speaker characteristics or to compensate for the acoustic properties of the listening environment.
Technical Specifications
- Supply Voltage: Typically 3.3V
- Audio Data Interface: I2S, LSB-Justified, MSB-Justified, DSP
- Signal-to-Noise Ratio (SNR): Excellent SNR for high-quality audio reproduction
- Total Harmonic Distortion (THD): Very low THD to ensure audio clarity
- Package: HVQFN
Applications
The UDA1380HN/N2C is versatile enough to fit into a multitude of audio applications due to its high-quality audio performance and low power consumption. It is particularly well-suited for:
- Portable Audio Devices
- Automotive Audio Systems
- Home Audio and Theater Systems
- Professional Sound Equipment
Whether you are developing a sophisticated in-car entertainment system, a pocket-sized MP3 player, or a full-fledged home theater setup, the UDA1380HN/N2C from NXP Semiconductors is an excellent choice for delivering high-quality audio in a compact, power-efficient package.