Introducing the UDA1338H/N1 Audio Codec from NXP
Upgrade your audio experience with the remarkable UDA1338H/N1, a high-performance stereo audio codec designed by NXP Semiconductors. This advanced codec is engineered to provide exceptional sound quality for a wide range of audio applications. Its versatility and superior performance make it an ideal choice for audio enthusiasts and professionals alike.
Key Features
- High-Quality Audio: The UDA1338H/N1 boasts an impressive signal-to-noise ratio, ensuring crystal-clear audio reproduction. Its 24-bit resolution and sampling rates up to 96 kHz deliver high-fidelity sound that can satisfy even the most discerning audiophiles.
- Multibit Sigma-Delta Modulators: Equipped with advanced multibit sigma-delta modulators, the codec provides low out-of-band noise and minimal in-band noise, resulting in a pure, undistorted audio signal.
- Flexible Interface: The device offers a versatile I²S-bus interface, which allows for easy integration with most digital audio equipment. This feature enables seamless connectivity and simplifies system design.
- Integrated Digital Filters: On-chip digital de-emphasis, high-pass filter, and programmable notch filter are included to enhance the audio output and provide users with customizable sound profiles.
Applications
The UDA1338H/N1 is perfect for a variety of applications, including:
- High-end audio systems
- Home theater systems
- Professional audio equipment
- Automotive audio systems
- Portable audio devices
Technical Specifications
The UDA1338H/N1 is packed with technical features that make it stand out:
- Dynamic Range: 100 dB
- Total Harmonic Distortion (THD): -86 dB
- Power Supply: 2.4 V to 5.5 V
- Operating Temperature Range: -40°C to +85°C
- Packaging: 32-lead HVQFN
With its robust design and exceptional audio processing capabilities, the UDA1338H/N1 from NXP is a stellar choice for anyone looking to elevate their audio experience. Its combination of audio quality, flexibility, and ease of use ensures that it can meet the needs of a wide array of audio applications.