The NXP UDA1325H/106 is a high-performance stereo audio codec designed for a wide range of applications in the consumer electronics sector. This integrated circuit provides an exceptional audio experience by combining a digital-to-analog converter (DAC) and an analog-to-digital converter (ADC) in one compact package.
Key Features
- High-Quality Audio: With its advanced signal processing capabilities, the UDA1325H/106 delivers pristine audio quality, ensuring a clear and dynamic sound output for both playback and recording functions.
- Multibit Sigma-Delta Converters: The codec features multibit sigma-delta DAC and ADC converters, which contribute to its excellent signal-to-noise ratio and low distortion, making it ideal for high-fidelity audio systems.
- Flexible Sampling Rates: It supports a wide range of audio sampling rates, accommodating various audio formats and quality preferences.
- Low Power Consumption: Designed with power efficiency in mind, the UDA1325H/106 is suitable for battery-powered devices, contributing to longer operational times.
- Easy Integration: The compact form factor and simple interface allow for seamless integration into existing audio systems, such as home theaters, multimedia speakers, and portable audio devices.
Applications
The versatility of the UDA1325H/106 makes it an excellent choice for a range of audio applications, including:
- Home Audio Systems
- Professional Audio Equipment
- Portable Audio Devices
- Automotive Audio Systems
- Digital Audio Workstations
Technical Specifications
| Parameter |
Specification |
| DAC Signal-to-Noise Ratio |
100 dB |
| ADC Signal-to-Noise Ratio |
90 dB |
| Power Supply |
2.7V to 5.5V |
| Operating Temperature |
-40°C to 85°C |
Overall, the NXP UDA1325H/106 stands out as a robust audio codec solution, providing both quality and flexibility for designers and audiophiles alike.