NXP UDA1320ATS Stereo Audio Codec
The NXP UDA1320ATS is a high-performance, low-power stereo audio codec designed to deliver a superior audio experience for a wide range of applications. As a versatile integrated circuit, this codec is ideal for use in multimedia systems, portable audio devices, and other digital audio applications where quality and power efficiency are paramount.
Key Features
- High-Quality Audio: The UDA1320ATS supports 24-bit digital-to-analog and analog-to-digital conversion, ensuring high-fidelity audio playback and recording.
- Low Power Consumption: Engineered for efficiency, this codec operates with a low power requirement, making it suitable for battery-powered devices.
- Flexible Sampling Rates: It accommodates multiple sampling rates ranging from 8 kHz to 48 kHz, allowing it to handle various audio formats and quality levels.
- Integrated Filters: On-chip digital filters, such as de-emphasis and noise shaping, enhance audio performance and reduce the need for external components.
- Easy Integration: The UDA1320ATS comes in a compact SSOP package, which is conducive to space-constrained designs.
Applications
The codec's adaptability makes it an excellent choice for a broad array of applications, including:
- Portable audio players
- USB audio peripherals
- Audio docking stations for smartphones and tablets
- Home audio systems
- Car audio systems
Technical Specifications
The UDA1320ATS codec is equipped with a range of technical specifications that cater to demanding audio requirements:
- Signal-to-Noise Ratio (SNR): >100 dB
- Total Harmonic Distortion (THD): <0.1%
- Dynamic Range: 98 dB
- Supply Voltage: 2.7 V to 3.6 V
- Operating Temperature Range: -40°C to +85°C
With its combination of high-quality audio, low power consumption, and flexibility, the NXP UDA1320ATS codec is a compelling choice for developers and manufacturers seeking to enhance their audio products with robust and reliable audio processing capabilities.