EN
  • EN
  • DE

UBA3070T/N1,118

Part No UBA3070T/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER CONTROLLER DIM 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 9.3V
Maximum Supply Voltage 10.6V
Output Voltage 12V
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 145°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1115270-UBA3070T/N1,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UBA3070T/N1,118 CAD Model

Description

The UBA3070T/N1,118 is a high-efficiency LED driver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically engineered to provide a compact and robust solution for driving LEDs in general lighting applications. With its advanced features and capabilities, the UBA3070T/N1,118 is an excellent choice for developers and manufacturers looking to create reliable, energy-efficient lighting systems.

Key Features

  • High Efficiency: The UBA3070T/N1,118 is designed to maximize energy efficiency, which is crucial for reducing power consumption and heat generation in LED lighting applications.
  • Wide Input Voltage Range: This IC supports a broad input voltage range, making it versatile for use in various power supply configurations.
  • Integrated Switch: It includes a high-voltage integrated switch, which simplifies the design and reduces the number of external components required.
  • Dimming Capability: The device offers smooth and continuous dimming, enhancing the user experience by allowing for adjustable light intensity.
  • Protection Features: It comes with built-in protection features such as overtemperature protection, undervoltage lockout, and LED open/short circuit protection, ensuring the safety and longevity of the lighting system.

Applications

The UBA3070T/N1,118 is suitable for a wide range of lighting applications, including:

  • Residential and commercial lighting
  • Architectural lighting
  • Street lighting
  • Industrial lighting

Technical Specifications

The technical specifications of the UBA3070T/N1,118 include:

  • Package: SO16
  • Switching frequency: Adjustable up to 500 kHz
  • Operating temperature range: -40°C to +125°C

Conclusion

The UBA3070T/N1,118 from NXP Semiconductors stands out as a highly reliable and efficient solution for LED driving requirements. Its combination of features such as high efficiency, a wide input voltage range, integrated switch, dimming capabilities, and robust protection mechanisms make it a highly desirable component for any LED lighting system designer aiming to create high-performance, energy-saving lighting solutions.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess