The DGD05473FN-7 is a cutting-edge, high-performance gate driver from Diodes Incorporated, designed to offer efficient and reliable operation for a wide range of power management applications. This gate driver is specifically engineered to drive N-channel MOSFETs and IGBTs, making it a versatile component for modern electronic systems.
Key Features
- High-Speed Operation: The DGD05473FN-7 is capable of high-frequency operation, enabling quick switching for power conversion applications.
- High Drive Current: With its robust output drive current, this gate driver can effectively switch power devices, ensuring low on-resistance and efficient operation.
- Integrated Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the device and the power system by ensuring the gate driver operates only when the supply voltage is sufficient.
- Advanced Protection Features: The device includes over-current protection and thermal shutdown features to safeguard against potential damage from abnormal operating conditions.
- Compact Package: The DGD05473FN-7 is available in a space-saving 8-pin DFN package, ideal for applications with limited PCB space.
Applications
The versatile nature of the DGD05473FN-7 gate driver makes it suitable for a broad range of applications, including:
- DC-DC Converters
- AC-DC Power Supplies
- Motor Drives
- Class-D Audio Amplifiers
- Power Inverters
- Renewable Energy Systems
Technical Specifications
| Parameter |
Value |
| Output Current |
4 A |
| Supply Voltage Range |
10V to 20V |
| Under-Voltage Lockout |
Yes |
| Package |
8-pin DFN |
| Operating Temperature |
-40°C to +125°C |
With its robust feature set and compact design, the DGD05473FN-7 from Diodes Incorporated is an excellent choice for designers seeking a reliable gate driver for their power management solutions.