EN
  • EN
  • DE

UBA2033TS/N2,118

Part No UBA2033TS/N2,118
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Description IC DRIVER FULL BRIDGE 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage - Operating 10.5 V to 13.5 V
Logic Voltage - VIL, VIH 2V, 4V; 3V, 6V
Current - Peak Output (Source, Sink) 180mA, 200mA
Input Type RC Input Circuit
High Side Voltage - Max (Bootstrap) 550V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 128869-UBA2033TS/N2,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2033TS/N2,118 CAD Model

Description

The UBA2033TS/N2,118 is a high-performance, high-voltage Integrated Circuit (IC) manufactured by NXP Semiconductors. This IC is specifically designed to be used in a wide range of applications that require efficient and reliable high-voltage switching. The device is part of NXP's broad portfolio of power management solutions that cater to the needs of modern electronic systems.

Key Features

  • High-Voltage Capability: The UBA2033TS/N2,118 is capable of handling high voltages, making it suitable for various applications, including lighting solutions and power conversion systems.
  • Integrated Half-Bridge: It features an integrated half-bridge driver that simplifies the circuit design and reduces the number of external components required for operation.
  • Advanced Protection Features: This IC incorporates multiple protection features such as under-voltage lockout, over-temperature shutdown, and non-dissipative over-current protection, ensuring the safety and reliability of the application it is used in.
  • High Efficiency: The UBA2033TS/N2,118 is designed for high efficiency, which helps in reducing power losses and improving the overall performance of the system.
  • Surface-Mount Device: Packaged in a surface-mount technology (SMT) package, it is ideal for automated assembly processes and helps in saving space on the printed circuit board (PCB).

Applications

The versatility of the UBA2033TS/N2,118 allows it to be used in a variety of applications. Common uses include:

  • Electronic ballasts for fluorescent lighting
  • LED driver circuits
  • Power supplies for consumer electronics
  • Motor control systems

Technical Specifications

With a robust set of technical specifications, the UBA2033TS/N2,118 stands out for its performance and reliability:

  • Supply Voltage: Up to 600V
  • Output Current: High current drive capability
  • Switching Frequency: Optimized for high-frequency operation
  • Package: SOT429-1; surface-mounted

In conclusion, the UBA2033TS/N2,118 by NXP Semiconductors is a powerful and versatile high-voltage IC that offers a combination of efficiency, reliability, and integration suited for a variety of demanding applications. It is an ideal choice for designers looking to improve the performance and durability of their high-voltage switching systems.

You May Also Be Interested in

Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess