Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 213637-UBA2013T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2013T CAD Model

Description

Product Overview: UBA2013T from NXP

The UBA2013T, designed and manufactured by NXP Semiconductors, is a high-performance, fixed frequency, current mode controller integrated circuit (IC) specially tailored for use in Half-Bridge Topology power supplies. This IC is particularly well-suited for applications in the lighting industry, including electronic ballasts for fluorescent lamps, and it offers a robust solution for driving both low-pressure and high-pressure discharge lamps.

Key Features

  • High-Voltage Sustainability: The UBA2013T is capable of withstanding high voltages, making it reliable for use in applications where voltage spikes may occur.
  • Integrated Half-Bridge Controller: This IC integrates a half-bridge controller with all the necessary functions to facilitate design and ensure efficient operation.
  • Fixed Frequency Operation: Operating at a fixed frequency, the UBA2013T ensures stable performance, reducing the risk of interference with other electronic devices.
  • Current Mode Control: The current mode control provides excellent output regulation and fast response to load changes, enhancing the overall performance of the power supply.
  • Protection Features: Equipped with several protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections, the UBA2013T ensures safe operation under a variety of conditions.

Applications

The UBA2013T is highly versatile and can be used in a range of applications, including but not limited to:

  • Electronic Ballasts for Fluorescent Lamps
  • Power Supplies for Low-Pressure Discharge Lamps
  • Power Supplies for High-Pressure Discharge Lamps

Technical Specifications

Some of the key technical specifications of the UBA2013T include:

  • Supply Voltage Range: 9.0 V to 18 V
  • Operating Frequency: Fixed frequency for stable performance
  • Package: Available in a SO16 package

In conclusion, the UBA2013T from NXP stands out as a reliable and efficient solution for power supply design in lighting applications. Its robust feature set and integrated protections make it a preferred choice for engineers looking to optimize performance while ensuring durability and safety.

You May Also Be Interested in

Microchip Technology
Low Noise 180Vp-p EL Driver | IC DRIVER LN 180VP-P EL 8-MSOP
Lowest to $3.9970
ECAD model for MIC4830YMM
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC3872N
NXP / Nexperia
IC DRIVER HALF BRIDGE 8SOIC
Lowest to $0.5255
ECAD model for UBA2081T/1
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Need more? Email Us
ECAD model for IR2156S
STMicroelectronics
ELECTRONIC DRIVER FOR CFL APPLICATION
Need more? Email Us
ECAD model for VK05CFL
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
ECAD model for UBA2015AT/1,118
Microsemi Corporation
High Performance CCFL Controller
Lowest to $0.7321
ECAD model for LX6512CD
NXP / Nexperia
600 V driver IC for HF fluorescent lamps
Lowest to $7.5301
ECAD model for UBA2014T
Supertex, Inc
High Voltage EL Lamp Driver
Need more? Email Us
ECAD model for HV830LG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5459 $65.5080
290+ $0.4489 $130.1810
450+ $0.4347 $195.6150
620+ $0.4204 $260.6480
800+ $0.4062 $324.9600
1,065+ $0.3648 $388.5120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,560 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention