EN
  • EN
  • DE

UAA3544

Part No UAA3544
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 385186-UAA3544
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UAA3544 CAD Model

Description

The UAA3544 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This advanced component is tailored for use in the demanding field of wireless communication, particularly in mobile and fixed telecommunication systems. The UAA3544 is part of NXP's commitment to providing innovative semiconductor solutions that enable secure connections and infrastructure for a smarter world.

Key Features

  • High Integration: The UAA3544 integrates multiple functions into a single chip, which helps to reduce the overall system complexity and the number of external components required. This integration facilitates a more compact and efficient design for end products.
  • Superior Performance: Engineered to deliver excellent performance, the UAA3544 provides robust signal processing capabilities, ensuring clear and reliable communication even in environments with high interference.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for battery-powered applications where energy efficiency is crucial.

Applications

The UAA3544's versatile feature set makes it suitable for a wide range of applications, including:

  • Mobile phones and smartphones
  • Wireless network infrastructure
  • Wireless local loop systems
  • Base stations and repeaters

Technical Specifications

At the heart of the UAA3544 are its technical specifications that enable it to meet the rigorous demands of modern wireless communication systems:

  • Frequency Range: Optimized for various frequency bands to ensure compatibility with global communication standards.
  • Modulation Schemes: Supports a variety of modulation techniques to provide flexibility in different communication protocols.
  • Package Type: Available in a package that is designed for easy integration into a range of electronic devices.

The UAA3544 from NXP is a testament to the company's expertise in semiconductor design and its dedication to advancing the field of wireless communications. With its combination of integration, performance, and efficiency, the UAA3544 stands as a top choice for designers looking to create the next generation of communication devices.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess