EN
  • EN
  • DE

TWR-WIFI-RS2101

Part No TWR-WIFI-RS2101
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description TOWER SYSTEM EVAL 802.11N / RS9110-N-11-21 802.11 Wireless LAN Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Accessory Type Interface Board, WIFI
For Use With/Related Products Freescale Tower System
Win Source Part Number 777132-TWR-WIFI-RS2101
Popularity Medium
Supply and Demand Status Limited
Family Name TWR-WIFI-RS2101
Introduction Date September 01, 2010
ECCN 5A002.a.1
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TWR-WIFI-RS2101 CAD Model

Description

Product Overview: TWR-WIFI-RS2101

The TWR-WIFI-RS2101 is a sophisticated module designed by NXP to provide seamless wireless connectivity to a range of embedded systems. Utilizing state-of-the-art technology, this module is an essential component for developers looking to integrate Wi-Fi capabilities into their designs.

Key Features

  • Wi-Fi Connectivity: The module supports 802.11 b/g/n standards, ensuring compatibility with a wide range of devices and networks.
  • Integrated Antenna: Comes with a built-in antenna, which simplifies the design and reduces the time to market for products requiring wireless capabilities.
  • Easy Integration: Designed with a Tower System Module form factor, it can be easily plugged into NXP's Tower System development platforms for rapid prototyping.
  • Security: Features robust security protocols, including WPA/WPA2 to protect communication.
  • Low Power Consumption: Optimized for power-sensitive applications, the TWR-WIFI-RS2101 is ideal for battery-operated devices.

Applications

The TWR-WIFI-RS2101 is versatile and can be used in a variety of applications, including but not limited to:

  • Home automation systems
  • Industrial control systems
  • Healthcare devices
  • Consumer electronics
  • IoT devices

Technical Specifications

The module boasts impressive technical specifications designed to meet the needs of modern wireless communication requirements:

  • Frequency Band: 2.4 GHz
  • Data Rates: Up to 150 Mbps
  • Interface: SPI and UART
  • Operating Voltage: 3.3V
  • Dimensions: Compliant with the Tower System Module standard

Developer Support

NXP offers extensive support for developers using the TWR-WIFI-RS2101 module, including detailed documentation, example code, and an active community forum. This ensures that integrating the TWR-WIFI-RS2101 into your project is as smooth and efficient as possible.

You May Also Be Interested in

MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION HMC625ALP5
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT PCB MNT
Need more? Email Us
Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess