Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr NXP
Package Box
Product Status Obsolete
Sensor Type Accelerometer, Pressure, Touch
Interface USB
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part MC9S08QE96CLK, MC9S08JM60CLD
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 937925-TWR-SENSOR-PAK
Ultra Librarian 3D Model Ultra Librarian TWR-SENSOR-PAK CAD Model

Description

Introducing the TWR-SENSOR-PAK from NXP

The TWR-SENSOR-PAK is a comprehensive sensor module designed by NXP Semiconductors, offering a rich set of features for a wide range of applications. This versatile package is part of the Tower System, a modular development platform that enables rapid prototyping and development for embedded applications.

The TWR-SENSOR-PAK is equipped with a multitude of sensors that make it an ideal choice for developing projects requiring environmental data collection, motion sensing, and touch-based interactions. It is particularly well-suited for Internet of Things (IoT) applications, robotics, smart home systems, and industrial monitoring solutions.

Key features of the TWR-SENSOR-PAK include:

  • Accelerometer: A high-precision accelerometer provides accurate motion and orientation data, enabling applications such as tilt detection, free-fall detection, and vibration monitoring.
  • Magnetometer: The onboard magnetometer allows for compass functionalities and detection of magnetic fields, which can be critical for navigation-based projects.
  • Gyroscope: The integrated gyroscope offers angular rate sensing, essential for applications requiring orientation tracking and motion analysis.
  • Pressure Sensor: An included pressure sensor allows for altitude and barometric pressure measurements, useful in weather stations and altitude-based applications.
  • Temperature Sensor: With the temperature sensor, the module can monitor environmental conditions, contributing to HVAC systems and temperature-sensitive applications.
  • Touch Sensor: The touch sensor provides a user interface for touch-based input, enhancing the interactivity of devices.

The TWR-SENSOR-PAK is designed for seamless integration with the NXP Tower System, but it can also be used independently with other microcontroller platforms. Its SPI and I2C interfaces ensure easy communication with most microcontrollers, making it a flexible solution for developers looking to incorporate a wide array of sensor functionalities in their projects.

Whether you're a seasoned developer or a hobbyist, the TWR-SENSOR-PAK from NXP is an excellent choice for adding sophisticated sensing capabilities to your next innovation.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
ECAD model for LC717A10ARGPGEVB
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
ECAD model for DM160218
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
CEVA
FSP200 REFERENCE MODULE
Need more? Email Us
ECAD model for FSP200 REFERENCE MODULE
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
ECAD model for LMT70EVM
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ECAD model for 430BOOST-TMP006
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
ECAD model for EVAL-ADXL375Z

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention