EN
  • EN
  • DE

TSA5523M/C1

Part No TSA5523M/C1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 1.4 GHz I2C-bus controlled multimedia synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 382019-TSA5523M/C1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSA5523M/C1 CAD Model

Description

The NXP TSA5523M/C1 is a high-performance, single-chip PLL (Phase-Locked Loop) frequency synthesizer designed to meet the stringent requirements of modern television and VCR tuning systems. This versatile integrated circuit (IC) is engineered to provide precise frequency control and is particularly suitable for applications requiring a 3-wire bus controlled TV/VCR tuning system.

Key Features

  • Frequency Range: The TSA5523M/C1 offers a broad frequency range, making it a flexible solution for multiple broadcasting standards.
  • 3-Wire Bus Control: It is equipped with a 3-wire serial bus control interface, ensuring easy integration with microcontroller-based systems.
  • High Level of Integration: This IC integrates a number of features that reduce the need for external components, simplifying design and reducing overall system cost.
  • Low Phase Noise: The device boasts low phase noise performance, which is critical for achieving clear signal reception.
  • Programmable Reference Divider: It features a programmable reference divider, charge pump, and a programmable divider in the VCO (Voltage Controlled Oscillator) path.

Applications

The TSA5523M/C1 is primarily used in television and VCR tuning applications but can also be found in other systems requiring precise frequency synthesis. Its robust design ensures reliable performance in a variety of environments and applications.

Technical Specifications

Parameter Value
Supply Voltage 4.5V to 5.5V
Operating Temperature Range -40°C to +85°C
Package Type SO16

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TSA5523M/C1 is no exception. It is manufactured in compliance with the highest industry standards, ensuring consistent performance and longevity.

Conclusion

The TSA5523M/C1 from NXP is an ideal solution for designers looking for a reliable and flexible PLL frequency synthesizer. With its wide range of features and applications, this IC stands out as a top choice for TV and VCR tuning systems, among other applications requiring precise frequency control.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess