EN
  • EN
  • DE

Z0801606PSC

Part No Z0801606PSC
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 411949-Z0801606PSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0801606PSC CAD Model

Description

The Zilog Z0801606PSC is a member of the Z8 microcontroller family, specifically an 8-bit microcontroller designed for embedded control applications. The 'PSC' suffix usually indicates the package type used for the chip.

Applications

  • Industrial Automation: Used in controlling machinery, sensors, and actuators in industrial environments.
  • Consumer Electronics: Implemented in devices like remote controls, toys, and small appliances for control and automation.
  • Instrumentation: Employed in test and measurement equipment for data acquisition and control.
  • Medical Devices: Utilized in portable medical devices for monitoring and control functions.

Features

  • 8-bit Microcontroller: Provides a good balance between performance and cost for a wide range of applications.
  • On-Chip ROM/EPROM: Allows for program storage directly on the microcontroller.
  • On-Chip RAM: Used for data storage and manipulation during program execution.
  • Multiple I/O Ports: Enables interfacing with external devices and peripherals.
  • Timers/Counters: Facilitates timing and event counting for real-time control.
  • Serial Communication Interface: Supports communication with other devices using serial protocols such as UART.

Benefits

  • Cost-Effective Solution: Offers a low-cost option for embedded control needs.
  • Easy to Program: Well-supported by development tools and resources, making programming relatively straightforward.
  • Versatile: Suitable for diverse applications due to its flexible architecture and features.
  • Compact Size: Allows for integration into space-constrained applications.
  • Reliable Performance: Designed for stable and dependable operation in various environments.

Additional Details

The Z0801606PSC operates with a single 5V power supply. Its architecture includes a set of registers, an arithmetic logic unit (ALU), and control logic. It is programmed using assembly language or a high-level language like C. Datasheets and application notes are readily available for detailed specifications and programming information. Specific ROM/RAM sizes, I/O pin configurations, and timer details are outlined in the official Zilog documentation.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess