The NXP TSA5520T/C3 is a high-performance, integrated frequency synthesizer designed for television and VCR tuning systems. This advanced synthesizer chip is part of NXP's commitment to providing innovative solutions for the consumer electronics market, ensuring reliability and functionality in a compact form factor.
Key Features
- High Integration: The TSA5520T/C3 combines a programmable divider, phase detector, and charge pump in a single chip, reducing the number of external components required and simplifying the design process for manufacturers.
- I²C-Bus Control: Utilizing the industry-standard I²C-bus interface, this synthesizer allows for easy programming and control of the tuning process, enabling seamless integration with microcontroller-based systems.
- Wide Frequency Range: Designed to operate across a broad frequency range, the TSA5520T/C3 supports both low-band (VHF) and high-band (UHF) applications, making it a versatile choice for a variety of television and VCR tuning systems.
- Minimal Phase Noise: The device exhibits low phase noise characteristics, ensuring a clean and stable signal for high-quality video and audio reception.
- Power Saving Modes: With built-in power-saving features, the TSA5520T/C3 can enter various low-power states, contributing to the overall energy efficiency of the end product.
Applications
The NXP TSA5520T/C3 is ideal for use in:
- Cable television tuners
- Satellite television receivers
- Terrestrial broadcast television tuners
- Video cassette recorders (VCRs)
- Set-top boxes
Technical Specifications
Some of the technical specifications of the TSA5520T/C3 include:
- Supply Voltage: 5V ±10%
- I²C-bus interface operating at 4.5 MHz
- 3-wire bus control option
- Programmable charge pump currents
- Address selection via AS pin
In conclusion, the NXP TSA5520T/C3 synthesizer is a sophisticated and efficient solution for modern tuning systems. Its integration capabilities, coupled with the convenience of I²C-bus control, make it a top choice for designers looking to enhance the performance and user experience of their consumer electronic products.