The TJF1051T/3,118 is a high-performance, standalone CAN transceiver from NXP Semiconductors. It is designed to provide a reliable interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is suitable for use in automotive applications and industrial control systems where robust communication is essential.
Key Features
- High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed CAN applications, ensuring compatibility with data rates up to 1 Mbps.
- Low Power Mode: Features a low-power standby mode with remote wake-up capability, which is crucial for power-sensitive applications.
- Bus Fault Protection: Equipped with extensive bus fault protection against transients, ensuring reliable operation in harsh environments.
- Differential Receiver with Wide Common-Mode Range: Ensures robust communication in electrically noisy environments by tolerating common-mode voltages in a broad range.
- Thermal Protection: Includes an integrated thermal protection circuit that safeguards the device from overheating.
Applications
The TJF1051T/3,118 is ideal for a variety of applications that require reliable CAN communication, such as:
- Automotive networks
- Industrial automation systems
- Building automation
- Medical equipment
- Heavy machinery
Product Specifications
| Parameter |
Value |
| Package Type |
SOIC-14 |
| Temperature Range |
-40°C to +125°C |
| Supply Voltage |
4.5V to 5.5V |
| Standby Current |
10 µA (typical) |
Quality and Reliability
NXP is committed to delivering high-quality products. The TJF1051T/3,118 is manufactured to meet the stringent requirements of the automotive industry, ensuring both reliability and performance in the most demanding conditions.