EN
  • EN
  • DE

TJA1441BTK/0Z

Part No TJA1441BTK/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED CAN TRANSCEIVER WITH / 1/1 Transceiver Half CAN 8-HVSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-HVSON (3x3)
Other Names 568-TJA1441BTK/0ZTR,568-TJA1441BTK/0ZCT,935390232431,568-TJA1441BTK/0ZDKR
Standard Package 6,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261579-TJA1441BTK/0Z
Ultra Librarian 3D Model Ultra Librarian TJA1441BTK/0Z CAD Model

Description

NXP's TJA1441BTK/0Z High-Speed CAN Transceiver

The TJA1441BTK/0Z is a cutting-edge high-speed Controller Area Network (CAN) transceiver designed by NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This robust transceiver offers a seamless interface between a CAN protocol controller and the physical two-wire CAN bus, which is widely used in automotive and industrial applications for reliable communication.

Key Features

  • ISO 11898-2:2016 Compliant: The device adheres to the latest CAN standards, ensuring compatibility with other compliant devices and systems.
  • High Electromagnetic Compatibility (EMC): With exceptional EMC performance, the TJA1441BTK/0Z is designed to resist electromagnetic interference, crucial for automotive environments.
  • Low Power Mode: An integrated low-power mode helps reduce power consumption when the network is idle, making it suitable for energy-sensitive applications.
  • Bus-Fault Protection: The transceiver is capable of withstanding bus faults and voltage transients, providing reliability and resilience in harsh electrical environments.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it ideal for outdoor and under-the-hood automotive applications.

Applications

This transceiver is particularly suited for use in a variety of applications where a reliable data bus is critical. These include but are not limited to:

  • Automotive Networks
  • Industrial Control Systems
  • Embedded Control Systems

Product Packaging and Quality

The TJA1441BTK/0Z transceiver is delivered in a HVSON14 package, which is designed to occupy a minimal footprint on a printed circuit board while offering excellent thermal performance. NXP's commitment to quality ensures that each transceiver meets the stringent requirements of the automotive industry, providing both performance and durability.

Overall, the TJA1441BTK/0Z from NXP is a highly reliable and efficient solution for CAN-based communication systems, offering advanced features that facilitate robust and secure data exchange in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7435 $52.1265
45+ $2.2511 $101.2995
69+ $2.1808 $150.4752
95+ $2.1104 $200.4880
123+ $2.0401 $250.9323
165+ $1.8290 $301.7850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess