The TJA1145AT/0Z is a state-of-the-art high-speed Controller Area Network (CAN) transceiver from NXP Semiconductors. Designed to provide a reliable interface between the CAN protocol controller and the physical two-wire CAN bus, this transceiver is well-suited for automotive and industrial applications requiring high-speed data communication with minimal electromagnetic emissions.
Key Features
- ISO 11898-2:2016 Compliant: Ensures compatibility with the latest CAN standards for data transmission rates up to 1 Mbps.
- Low-power Mode: Features a low-power standby mode with remote wake-up capability, which is essential for power-sensitive applications.
- Bus Fault Protection: Equipped with extensive bus fault protection against transients, offering robust performance in harsh electrical environments.
- Automatic Thermal Shutdown: Protects the device from damage due to excessive temperature, ensuring long-term reliability.
Applications
The TJA1145AT/0Z is ideal for a variety of applications that require high-speed and secure data communication, including:
- Automotive networks, such as in-vehicle infotainment and advanced driver assistance systems (ADAS).
- Industrial control systems where reliable data exchange is critical.
- Heavy machinery and agricultural vehicles that operate in demanding environments.
Product Specifications
The TJA1145AT/0Z is designed to meet rigorous specifications, ensuring optimal performance in a wide range of operating conditions:
- Supply Voltage Range: 4.5 V to 5.5 V
- Operating Temperature Range: -40°C to +150°C
- Package: The device is available in an 8-pin SOIC package, which is suitable for standard PCB assembly processes.
Quality and Reliability
NXP is committed to delivering high-quality products. The TJA1145AT/0Z transceiver is manufactured in facilities that are certified to automotive industry standards, ensuring both reliability and performance that customers can trust.