NXP TJA1100HNZ Ethernet PHY Transceiver
The TJA1100HNZ from NXP Semiconductors is a robust, high-performance automotive Ethernet Physical Layer Transceiver (PHY) designed to meet the rigorous demands of automotive applications. This advanced PHY transceiver supports 100BASE-T1, which enables high-speed data transmission over a single twisted pair cable, thereby reducing wiring complexity and weight in vehicles.
Key Features
- Compliance with Standards: Fully compliant with the IEEE 802.3bw standard, ensuring compatibility with industry-defined Ethernet protocols.
- Reduced Complexity: The single twisted pair design simplifies cabling requirements, making it ideal for in-vehicle networks.
- High-Speed Data Transfer: Capable of 100 Mbps full-duplex data rates, enabling fast and reliable data communication.
- Low Power Consumption: Features low-power modes including Sleep and Standby to minimize energy usage when inactive.
- Robust Design: Built to withstand the harsh conditions of automotive environments, including EMC and ESD protection.
- Small Footprint: Available in a compact HVQFN package, it is suitable for space-constrained applications.
Applications
The TJA1100HNZ is designed for a variety of applications within the automotive sector, including but not limited to:
- Advanced Driver Assistance Systems (ADAS)
- Infotainment and Telematics Systems
- On-board Diagnostics and Vehicle Communication Gateways
- Camera and Sensor Data Integration
- Backbone Diagnostics and Control Networks
Technical Specifications
The TJA1100HNZ operates over a wide temperature range and is equipped with a host of technical features that ensure reliable operation in automotive environments:
- Supply Voltage: 3.3V
- Temperature Range: -40°C to +125°C
- Package: 32-pin HVQFN
- Integrated Diagnostics and Monitoring Capabilities
- Link Quality Monitoring for advanced error detection
With its robust design and advanced features, the NXP TJA1100HNZ Ethernet PHY Transceiver is an excellent choice for automotive manufacturers looking to implement high-speed data communication in their vehicles while maintaining reliability and efficiency.