EN
  • EN
  • DE

TJA1080ATS/2/T

Part No TJA1080ATS/2/T
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712561-TJA1080ATS/2/T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1080ATS/2/T CAD Model

Description

NXP TJA1080ATS/2/T Product Overview

The TJA1080ATS/2/T is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate fast and reliable communication within automotive networking systems. This product is part of NXP's leading-edge portfolio of automotive high-speed transceivers that support the FlexRay communication protocol, which is crucial for advanced in-vehicle network applications such as powertrain, chassis control, and driver assistance systems.

Key Features

  • FlexRay Protocol Support: The TJA1080ATS/2/T transceiver is fully compliant with the FlexRay physical layer specification, version 3.0.1, making it suitable for use in FlexRay networks with baud rates up to 10 Mbps.
  • Low Power Consumption: Designed with power efficiency in mind, it features a very low current consumption in Sleep mode, contributing to the reduction of overall power usage in automotive applications.
  • Bus Guardian Integrated: The transceiver comes with an integrated Bus Guardian for improved fault tolerance and network integrity, ensuring robust communication even in harsh automotive environments.
  • Excellent EMC Performance: It exhibits outstanding electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, meeting stringent automotive requirements for noise immunity and resilience.

Advanced Protection and Safety

The TJA1080ATS/2/T includes advanced protection features to safeguard the network from various faults and conditions. It has an under-voltage detection system, thermal protection, and overcurrent protection for the bus drivers. These features ensure the transceiver's reliability and longevity in the demanding automotive sector.

Applications

With its robust set of features, the TJA1080ATS/2/T is ideal for a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Brake and Stability Control Systems
  • Steering Control Systems
  • Advanced Driver-Assistance Systems (ADAS)

By incorporating the TJA1080ATS/2/T into automotive designs, manufacturers can ensure high-speed data communication, critical for the performance and safety features that modern vehicles require.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TJA1080ATS/2/T is no exception. It is manufactured to meet the highest automotive industry standards, ensuring consistent performance and durability in the most challenging conditions.

With its advanced features, protection mechanisms, and FlexRay protocol support, the TJA1080ATS/2/T from NXP is an excellent choice for automotive manufacturers looking to enhance their vehicle network systems with high-speed, reliable communication capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess