EN
  • EN
  • DE

TJA1057T,118

Part No TJA1057T,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN HS 8SOIC / CAN 5Mbps Normal/Silent 5V Automotive 8-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 300mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 796819-TJA1057T,118
Popularity Medium
Supply and Demand Status Limited
Family Name TJA1057
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TJA1057T,118 CAD Model

Description

Product Overview: TJA1057T,118 by NXP Semiconductors

The TJA1057T,118 is a high-performance, standalone Controller Area Network (CAN) transceiver from NXP Semiconductors. This device offers a robust interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking, it is compliant with the ISO 11898-2:2016 standard and provides a seamless connection to the vehicle's onboard diagnostics, infotainment systems, and advanced driver-assistance systems (ADAS).

Key Features

  • High-Speed CAN Interface: Supports CAN protocols up to 1 Mbit/s, ensuring swift and reliable communication between ECUs.
  • Silent Mode: In this mode, the TJA1057T,118 can monitor CAN communication on the bus without influencing it, making it ideal for nodes that do not need to actively participate in the network.
  • Low-Power Mode: An energy-efficient feature that reduces power consumption when the network is idle or the device is not in active use.
  • Automatic Thermal Shutdown: Protects the device from damage due to excessive temperature rise.
  • Bus Pins Protection: Enhanced protection against transients in the automotive environment, providing improved reliability and longevity.

Applications

  • Automotive Networks
  • Onboard Diagnostics
  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Industrial Automation

Product Specifications

The TJA1057T,118 transceiver operates over a wide temperature range, making it suitable for harsh automotive environments. It is available in an SO8 package, which is widely accepted in the industry and suitable for space-constrained applications. The device features differential receiver capabilities, thus ensuring high immunity to electromagnetic interference (EMI) and enabling reliable data transmission even in noisy environments.

As a part of NXP's commitment to quality and performance, the TJA1057T,118 transceiver is a testament to the company's expertise in automotive-grade communication solutions. Whether for traditional vehicle networking or the latest in vehicle automation and connectivity, this CAN transceiver is an excellent choice for designers looking to implement a fast, robust, and energy-efficient communication interface.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8387 $50.3220
150+ $0.6882 $103.2300
225+ $0.6667 $150.0075
310+ $0.6452 $200.0120
405+ $0.6237 $252.5985
540+ $0.5591 $301.9140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,179 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess