The TJA1057GTK/3Z is a robust, high-speed CAN (Controller Area Network) transceiver from NXP Semiconductors. It is designed to provide an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is part of NXP's Mantis family, which is known for its high electromagnetic compatibility (EMC) performance and low power consumption, making it an ideal choice for automotive and industrial applications.
Key Features
- ISO 11898-2:2016 Compliant: The device adheres to the latest CAN transceiver standard, ensuring compatibility with other CAN devices and systems.
- Low Power Mode: With its Standby and Sleep modes, the TJA1057GTK/3Z can significantly reduce power consumption when the CAN network is idle or when partial networking is used.
- High Electromagnetic Immunity: The transceiver is designed to withstand the harsh conditions of automotive environments, offering high immunity to electromagnetic interference (EMI).
- Bus Fault Protection: The device can handle up to +/-58V on the CAN bus lines, protecting against short-circuits and transients in the network.
- Automatic Thermal Shutdown: An integrated thermal protection feature ensures the device is protected from overheating, thus improving reliability.
Applications
The TJA1057GTK/3Z is suitable for a wide range of applications where a reliable CAN communication interface is required. It is commonly used in:
- Automotive networks, including body control modules, powertrain, and infotainment systems.
- Industrial automation systems where robust communication is critical.
- Medical equipment requiring secure and reliable data exchange.
- Heavy machinery and agricultural vehicles for in-vehicle networking.
Technical Specifications
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C
- Package: HVSON14
The TJA1057GTK/3Z transceiver is an essential component for any system that requires dependable high-speed data transmission, offering excellent protection and power efficiency. Its robust design and advanced features ensure reliable operation even in the most demanding environments.