The NXP TJA1054AT/S900/VM is a high-performance, stand-alone Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking applications, it is compliant with the ISO 11898 standard and is capable of transmitting and receiving standard and extended data and remote frames.
Key Features
- High-Speed CAN Interface: Supports CAN operations with up to 1 Mbit/s.
- Improved Electromagnetic Emission: Features a reduced electromagnetic emission (EME) and increased immunity to electromagnetic interference (EMI).
- Low-Power Mode: Includes a very low current standby mode with remote wake-up capability via the CAN bus.
- Error-Free Communication: Features differential receiver with wide common-mode range for high electromagnetic immunity.
- Thermal Protection: Incorporates thermal protection against overload conditions.
- Transmit Data (TXD) Dominant Time-Out Function: Prevents bus line from being driven indefinitely in the dominant state.
- Automatic Switch-Off: In the event of a failure in the CAN controller, the device automatically switches off the transmitter.
Applications
The TJA1054AT/S900/VM is ideal for automotive applications where reliable data communication is critical. It is widely used in powertrain systems, chassis control modules, gateway modules, body control modules, and advanced driver assistance systems (ADAS).
Quality and Reliability
NXP is known for its commitment to quality and reliability, and the TJA1054AT/S900/VM is no exception. It is designed to meet the stringent requirements of the automotive industry and is qualified according to AEC-Q100 standards.
Package and Supply
The device is supplied in a small outline package (SO8) and operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh automotive environments.