The TJA1042T/3/1, part of the high-speed CAN transceiver family TJA1042 series by NXP Semiconductors, is a robust interface device designed to operate in Controller Area Network (CAN) systems up to 1 Mbit/s. As a critical component in automotive and industrial networks, this transceiver offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, ensuring reliable communication in harsh environments.
Key Features
- ISO 11898-2:2016 Compliant: Meets the latest CAN standard for high-speed data communication.
- Low Power Mode: Features a very low-current Standby mode with bus wake-up capability, reducing power consumption when the network is idle.
- Robust Interface: Protection against transients in the automotive environment, with high ESD immunity and an integrated failsafe mode.
- High Integration: Includes features like an undervoltage detection, a TXD dominant time-out function, and a CANH/CANL short-circuit and overtemperature protection.
- Flexible Operating Voltage: Can be powered by a 5 V supply voltage, with the ability to handle 3 V to 5 V input levels on the input pins.
Applications
The TJA1042T/3/1 is suitable for a wide range of CAN-based applications, particularly in the automotive sector where robust data communication is crucial. These include:
- On-board diagnostics
- Body control modules
- Powertrain and engine management systems
- Advanced driver assistance systems (ADAS)
- Industrial automation systems
- Heavy machinery control networks
Package and Quality
Enclosed in an 8-pin SOIC package, the TJA1042T/3/1 is designed for surface mount technology, facilitating integration into a variety of electronic assemblies. The product adheres to NXP's stringent quality control processes, ensuring high reliability and performance consistency for automotive and industrial applications.