EN
  • EN
  • DE

TJA1041AT/VM,518

Part No TJA1041AT/VM,518
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CAN TRANSCEIVER HS 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 80°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 140426-TJA1041AT/VM,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1041AT/VM,518 CAD Model

Description

The TJA1041AT/VM,518 is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors, which plays a critical role in automotive and industrial communication networks. It is designed to provide an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is well-suited for high-speed CAN applications up to 1 Mbps.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed (up to 1 Mbit/s) CAN applications.
  • Improved Electromagnetic Compatibility (EMC): Enhanced features to minimize electromagnetic emissions and improve immunity to electromagnetic interference.
  • Differential Receiver with Wide Common-Mode Range: Ensures reliable data reception even in a harsh electrical environment.
  • Low Current Standby Mode: A reduced power mode that helps in minimizing the power consumption when the network is idle or in standby.
  • Bus Pins Protected Against Transients: Provides robustness against transients present in the automotive environment.
  • Thermal Protection: Includes an integrated thermal protection circuit that disables the driver in case of excessive junction temperature.

Applications

The TJA1041AT/VM,518 is primarily used in automotive electronic control units (ECUs) for in-vehicle networks. However, it is also suitable for a variety of industrial automation systems where a reliable CAN communication interface is required. Its robust design and high-speed capabilities make it an excellent choice for applications such as:

  • Automotive networks
  • Industrial control systems
  • Medical equipment
  • Heavy machinery
  • Marine electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the TJA1041AT/VM,518 is no exception. It is designed to meet the stringent requirements of the automotive industry and is qualified according to AEC-Q100 standards, ensuring high reliability and performance under extreme conditions.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess