EN
  • EN
  • DE

TJA1040T/V,118

Part No TJA1040T/V,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TJA104
Other Names 935285353118,935285353518,TJA1040T/V,518,TJA1040T/V,518,TJA1040T/V-T,TJA1040T/V-T,TJA1040TV118
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261581-TJA1040T/V,118
Ultra Librarian 3D Model Ultra Librarian TJA1040T/V,118 CAD Model

Description

Product Overview: TJA1040T/V,118

The TJA1040T/V,118 is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors, a leader in automotive and secure connectivity. This transceiver serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is specifically engineered to provide robust communication in automotive and industrial applications, where reliable data exchange is critical under harsh conditions.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed CAN, operating at speeds of up to 1 Mbit/s.
  • Differential Receiver with Wide Common-Mode Range: Ensures stable data reception even in a noisy environment.
  • Low Electromagnetic Emission (EME): The TJA1040T/V,118 is designed with reduced EME, making it suitable for environments sensitive to electromagnetic interference.
  • Fail-Safe Features: Includes features such as thermal protection, short-circuit detection, and an undervoltage shutdown to ensure reliable operation under fault conditions.
  • Low Current Standby Mode: A standby mode reduces the current consumption when the transceiver is not in active use, contributing to energy-efficient designs.
  • Transceiver Status Reporting: The device provides a TXD dominant time-out function to prevent bus line lock-up, as well as error reporting, enhancing system diagnostics.

Applications

The TJA1040T/V,118 transceiver is ideal for a wide range of applications within the automotive sector, including engine control units, ABS systems, airbags, and other safety-critical components. It is also well-suited for industrial automation systems, where reliable data transmission is vital for operational safety and efficiency.

Package and Quality

This transceiver comes in an SO8 package, which is widely accepted for surface-mounted designs. The TJA1040T/V,118 is part of NXP's commitment to high-quality standards and is manufactured to meet the stringent requirements of the automotive industry, ensuring performance and reliability.

Overall, the TJA1040T/V,118 from NXP is a robust, high-speed CAN transceiver that provides secure and reliable communication for critical applications in both automotive and industrial environments. Its advanced features and fail-safe mechanisms make it an essential component for systems requiring high-speed data transmission with fault tolerance.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess