Product Overview: NXP TJA1040 High-Speed CAN Transceiver
The NXP TJA1040 is a pivotal component in the realm of Controller Area Network (CAN) communication, designed to interface between a CAN protocol controller and the physical two-wire CAN bus. This high-speed CAN transceiver is renowned for its robustness and is specifically tailored for high-speed automotive networking applications, capable of speeds up to 1 Mbps.
Key Features
- High-Speed Operation: The TJA1040 supports CAN operations of up to 1 Mbps, making it suitable for high-performance networks.
- Low Power Mode: An innovative low-power mode significantly reduces the power consumption when the network is idle or in standby.
- Differential Receiver with Wide Common-Mode Range: Ensures reliable data reception even in a demanding electrical environment.
- Thermal Protection: Integrated thermal protection safeguards the device from overheating, enhancing system reliability.
- Transmit Data (TXD) Dominant Time-out Function: Prevents the bus line from being driven to a permanent dominant state due to faults in the transmitter.
Applications
The TJA1040 is highly versatile and is commonly employed in automotive networks such as in-vehicle infotainment systems, engine control units, and various other automotive subsystems. It is also suitable for industrial automation systems, medical equipment, and any other system requiring robust and reliable high-speed CAN communication.
Technical Specifications
- Supply Voltage: 4.75V to 5.25V
- Operating Temperature Range: -40°C to +125°C
- Package: Available in SO8 and HVSON8 packages, suitable for various mounting and space requirements.
With its advanced features and dependable performance, the NXP TJA1040 is an excellent choice for engineers and designers looking to implement a high-speed CAN network with minimal power consumption and maximum reliability.