EN
  • EN
  • DE

TJA1028T/5V0/20/1J

Part No TJA1028T/5V0/20/1J
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN SAE J2602 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200mV
Supply Voltage - Operating 5.5 V to 28 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1107377-TJA1028T/5V0/20/1J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1028T/5V0/20/1J CAD Model

Description

Overview of NXP TJA1028T/5V0/20/1J

The NXP TJA1028T/5V0/20/1J is an advanced LIN transceiver designed to interface between a LIN master/slave protocol controller and the physical bus in automotive and industrial applications. This high-performance product is a key component in local interconnect networks (LIN) and is suitable for a wide range of applications in the modern vehicle's body control modules, including sensors, actuators, switches, and other nodes.

Key Features

  • Integrated LIN Transceiver: The TJA1028T/5V0/20/1J supports the LIN protocol specification 2.2A and SAE J2602. It is also backward compatible with older LIN specifications, ensuring a broad range of use cases.
  • Low Power Consumption: With a very low current consumption in sleep mode, this transceiver is ideal for battery-powered applications where power efficiency is critical.
  • High ESD Robustness: The device offers excellent Electrostatic Discharge (ESD) protection, which is crucial for the harsh electrical environments found in automotive applications.
  • Thermal Protection: It includes overtemperature protection to ensure the device operates within safe temperature ranges.
  • Wake-up Capability: The TJA1028T/5V0/20/1J can be woken up from sleep mode via the LIN bus or a local wake-up source, making it highly responsive in systems that need to conserve power when not in use.

Applications

The versatility of the TJA1028T/5V0/20/1J makes it suitable for a broad spectrum of applications, particularly in the automotive sector, including:

  • Body Control Modules (BCM)
  • Door Control
  • Seat Positioning
  • Climate Control
  • Lighting Control
  • Steering Wheel Functions

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the TJA1028T/5V0/20/1J is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance in a compact SO8 package. Whether for prototyping or mass production, this LIN transceiver is designed to provide a reliable solution for communication within vehicle networks.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6420 $51.3600
190+ $0.5268 $100.0920
295+ $0.5103 $150.5385
405+ $0.4939 $200.0295
525+ $0.4774 $250.6350
705+ $0.4280 $301.7400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess