EN
  • EN
  • DE

TJA1028T/3V3/10,118

Part No TJA1028T/3V3/10,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 053127-TJA1028T/3V3/10,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1028T/3V3/10,118 CAD Model

Description

The TJA1028T/3V3/10,118 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors to provide robust data communication in automotive and industrial applications. This integrated circuit is specifically tailored for use in systems operating with a nominal supply voltage of 3.3V, making it an ideal solution for low-power and space-constrained environments.

Key Features

  • Interface: Compliant with the LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, the TJA1028T/3V3/10,118 ensures broad compatibility with various LIN network designs.
  • Low Power Consumption: With an advanced low-power management system, this transceiver features a current-saving sleep mode, which significantly reduces power consumption when the network is inactive.
  • Robust Protection: The device includes thermal shutdown protection, short-circuit protection, and an integrated voltage regulator, safeguarding the transceiver against harsh electrical environments.
  • High Electromagnetic Compatibility (EMC): Designed to withstand the rigors of automotive applications, it offers excellent EMC performance, minimizing the risk of interference with other electronic components.

Applications

The TJA1028T/3V3/10,118 is versatile and can be used in a variety of applications within the automotive sector, such as body control modules, climate control units, seat positioning systems, and sensor interfaces. Additionally, its robustness and reliability make it well-suited for industrial automation systems that require stable and secure LIN communication.

Package and Quality

Encased in a small SO8 package, the TJA1028T/3V3/10,118 is designed to occupy minimal board space while offering maximum functionality. It meets the stringent quality standards expected in automotive-grade components, ensuring long-term reliability and performance under demanding conditions.

Ordering Information

The full part number for this NXP LIN transceiver is TJA1028T/3V3/10,118, where the suffix denotes the specific configuration and packaging options. For detailed ordering and pricing information, interested customers should contact authorized NXP distributors or visit the NXP website.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8237 $63.8295
80+ $1.4969 $119.7520
120+ $1.4507 $174.0840
165+ $1.4033 $231.5445
215+ $1.3571 $291.7765
285+ $1.2162 $346.6170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess