EN
  • EN
  • DE

TJA1027TK/20/1J

Part No TJA1027TK/20/1J
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN 2.2/SAE 8-HVSON / LIN Transceiver 20kBd Automotive 8-Pin HVSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 175mV
Operating Supply Voltage 5 V ~ 18 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-HVSON (3x3)
Win Source Part Number 796812-TJA1027TK/20/1J
Popularity Medium
Supply and Demand Status Limited
Family Name TJA1027TK
ECCN 5A001.a.4
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TJA1027TK/20/1J CAD Model

Description

The TJA1027TK/20/1J is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, which is a leading provider of smart connected solutions for the automotive industry. This transceiver is specifically tailored to meet the stringent requirements of in-vehicle networking applications, providing a robust communication interface for automotive electronics.

This product is part of NXP's TJA1027 series, which is known for its low-power consumption and excellent electromagnetic compatibility (EMC) performance. It is fully compliant with the LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, ensuring compatibility with a wide range of LIN networks. The TJA1027TK/20/1J supports data rates up to 20 kBaud, making it suitable for a variety of applications within the vehicle's network.

One of the key features of the TJA1027TK/20/1J is its minimal quiescent current, which is particularly beneficial for battery-powered applications. The transceiver also includes a sleep mode function that further reduces power consumption when the network is inactive. This makes it an ideal choice for systems that require energy efficiency, such as those found in modern vehicles where battery life is critical.

The device is designed with robustness in mind, featuring excellent ESD protection and built-in thermal protection. It is capable of withstanding the harsh conditions typical of automotive environments, including voltage transients, electromagnetic interference, and extreme temperatures.

The TJA1027TK/20/1J comes in a small leadless package, which is perfect for space-constrained applications. Its compact size does not compromise on functionality, as it offers all the necessary features for reliable LIN communication, including a TXD time-out function to prevent bus line blocking and an integrated termination resistor for simplified board design.

Overall, the NXP TJA1027TK/20/1J LIN transceiver is an excellent choice for automotive manufacturers and suppliers looking for a reliable, low-power, and high-performance networking solution. Its adherence to industry standards, combined with its advanced features, make it a versatile component for a wide range of automotive communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1381 $51.2145
110+ $0.9338 $102.7180
170+ $0.9047 $153.7990
230+ $0.8755 $201.3650
300+ $0.8463 $253.8900
400+ $0.7588 $303.5200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess