The NXP TJA1021T1C is a high-performance LIN (Local Interconnect Network) transceiver designed to facilitate reliable communication in automotive and industrial applications. As a critical component in networking systems, the TJA1021T1C ensures seamless data transfer between various microcontrollers and devices within a vehicle's LIN bus network.
Key Features
- Compatibility: Compliant with LIN protocol specification 2.0, 2.1, and SAE J2602.
- Improved Signal Integrity: Enhanced electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.
- Low Power Mode: Features a sleep mode with a wake-up capability to minimize power consumption when the network is inactive.
- Robust Design: Designed for operation in harsh automotive environments, with a wide temperature range and voltage protection mechanisms.
Applications
The TJA1021T1C is ideal for a variety of applications within the automotive sector, including but not limited to:
- Body control modules
- Door and window control units
- Climate control systems
- Steering wheel functions
- Dashboard instrumentation
Technical Specifications
- Supply Voltage: 5.5 V to 27 V
- Operating Temperature: -40°C to +125°C
- Package: SO8
- Bus Pins Protection: Up to 40 V
The TJA1021T1C transceiver by NXP is engineered to provide a reliable and efficient interface for LIN communication. With its robust design and advanced features, it stands as a top choice for designers and engineers looking to implement a dependable network in their automotive systems.