EN
  • EN
  • DE

TJA1021T/10/C,118

Part No TJA1021T/10/C,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN 2.0/SAE J2602 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 175mV
Supply Voltage - Operating 5.5 V to 27 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 111897-TJA1021T/10/C,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1021T/10/C,118 CAD Model

Description

Product Overview: TJA1021T/10/C,118

The TJA1021T/10/C,118 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, which provides a robust interface between the LIN master/slave protocol controller and the physical bus in automotive and industrial applications. This transceiver is compliant with the LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, ensuring broad compatibility with LIN networks.

Key Features

  • Interface: The device supports the LIN communication protocol, which is a cost-effective, single-wire network used for communication between components in vehicles.
  • Low Power Mode: An important feature of the TJA1021T/10/C,118 is its enhanced low power mode, which helps reduce the power consumption of nodes when they are not active, thus preserving the vehicle’s battery life.
  • Protection: It includes robust ESD protection, which ensures the device's reliability and longevity in the harsh electrical environments typical of automotive applications.
  • Wake-up Functionality: The transceiver has wake-up capability via the LIN bus, which allows for remote wake-up of the network, adding to its flexibility and utility.

Applications

The TJA1021T/10/C,118 is primarily used in automotive applications, including but not limited to body control modules, door modules, seat control, intelligent sensors, and climate control units. It is also suitable for use in industrial automation systems that require a reliable LIN network interface.

Package and Quality

This transceiver comes in an SO8 package, which is a small outline package that is ideal for space-constrained applications. The device is also AEC-Q100 qualified, which means it meets the stringent quality standards required for automotive electronic components.

Ordering Information

The full part number for this product is TJA1021T/10/C,118, where 'TJA1021T' denotes the product series and '10/C,118' specifies the specific product configuration and packaging options. When ordering, ensure that the full part number is used to get the exact specifications required for your application.

With its robust design, low power consumption, and compliance with industry standards, the TJA1021T/10/C,118 from NXP is an ideal choice for developers looking to integrate a reliable LIN interface into their automotive or industrial systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2878 $51.5120
95+ $1.0567 $100.3865
150+ $1.0236 $153.5400
205+ $0.9906 $203.0730
265+ $0.9576 $253.7640
350+ $0.8585 $300.4750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,205 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess