EN
  • EN
  • DE

TFA9896UK/N1Z

Part No TFA9896UK/N1Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2.1W 30WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 30-WLCSP (2.72x2.06)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-UFBGA, WLCSP
Case / Package 30-WLCSP (2.72x2.06)
Family Name TFA9896
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-13706-2, TFA9896UK/N1Z-ND, 568-13706-1, 568-13706-6, 935308709062
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899510-TFA9896UK/N1Z
Ultra Librarian 3D Model Ultra Librarian TFA9896UK/N1Z CAD Model

Description

The NXP TFA9896UK/N1Z is a state-of-the-art audio amplifier that brings high-quality sound to portable devices. This advanced audio solution is designed for mobile applications, including smartphones, tablets, and other devices that require exceptional sound quality in a compact form factor.

Key Features

  • High-Efficiency Class-D Operation: The TFA9896UK/N1Z utilizes Class-D amplifier technology to achieve high efficiency, which is crucial for battery-powered devices. This ensures longer playback time and reduced power consumption without sacrificing audio performance.
  • Advanced DSP Processing: Equipped with a sophisticated Digital Signal Processor (DSP), this amplifier can optimize audio performance for various speaker types and configurations. The DSP also enables features such as dynamic range compression, equalization, and bass enhancement.
  • Speaker Protection: The TFA9896UK/N1Z includes a built-in speaker protection algorithm that prevents damage to the speaker from excessive power or excursion. This feature ensures reliability and longevity of your device's audio system.
  • Multi-Band Dynamic Range Compression: This feature allows for clear and balanced sound at any volume level by dynamically adjusting the audio signal's dynamic range across multiple frequency bands.
  • Seamless Integration: The compact size and flexible I/O options make it easy to integrate the TFA9896UK/N1Z into a variety of designs without taking up significant space or requiring complex circuitry.

Applications

The NXP TFA9896UK/N1Z is ideal for a wide range of applications where premium audio quality and efficient power usage are essential. It is particularly suited for:

  • Smartphones and mobile phones
  • Tablets and portable computing devices
  • Portable media players
  • Wireless speakers and Bluetooth audio systems
  • Other portable audio applications

Technical Specifications

With a power output capable of driving a wide range of speaker loads, the TFA9896UK/N1Z offers flexibility for designers. The inclusion of I2C control interfaces allows for precise volume and audio control, making it a versatile choice for advanced audio systems.

For detailed technical specifications, please refer to the official NXP TFA9896UK/N1Z datasheet or contact NXP support for further assistance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,956 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess