EN
  • EN
  • DE

TFA9891UKNA

Part No TFA9891UKNA
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099126-TFA9891UKNA
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFA9891UKNA CAD Model

Description

The NXP TFA9891UKNA is a state-of-the-art audio amplifier that brings a new level of sound quality and efficiency to portable devices. This compact, yet powerful IC is designed to deliver rich, clear audio while minimizing power consumption, making it an ideal choice for mobile phones, tablets, and other battery-operated audio systems.

Key Features

  • High Efficiency: The TFA9891UKNA utilizes NXP's proprietary Class-D audio amplification technology, ensuring high efficiency and reduced power loss. This leads to prolonged battery life in portable devices without compromising on audio performance.
  • Superior Sound Quality: With features like integrated DSP (Digital Signal Processing), the amplifier is capable of delivering superior sound quality with advanced audio tuning capabilities.
  • Speaker Protection: The built-in speaker protection algorithm prevents damage to the speaker by monitoring its temperature and excursion, ensuring longevity and reliability.
  • Compact Design: The small footprint of the TFA9891UKNA makes it perfectly suited for devices where space is at a premium, without sacrificing output power or sound quality.
  • Wide Voltage Range: It supports a wide supply voltage range, which provides design flexibility and compatibility with a variety of power sources.

Applications

The TFA9891UKNA's versatile nature makes it suitable for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Bluetooth Headphones
  • Other Portable Audio Devices

Technical Specifications

  • Output Power: Up to 9.5 W (RMS) into 8 Ω
  • Audio Input: I2S digital input
  • Efficiency: >90% at typical use conditions
  • THD+N: < 0.1% at 1 W output
  • Package: HVQFN

Overall, the NXP TFA9891UKNA is a powerful audio solution that balances performance with efficiency, making it an excellent choice for manufacturers looking to enhance the audio experience in their portable devices.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess