The NXP TFA9890UK/N1 represents a breakthrough in audio amplification technology, designed to deliver superior sound quality for a wide range of applications. This high-efficiency, low-power Class-D audio amplifier is part of NXP's acclaimed audio solutions, offering an exceptional audio experience for users seeking the perfect blend of power and performance.
Key Features
- High-Efficiency Class-D Amplifier: The TFA9890UK/N1 utilizes Class-D technology to ensure high efficiency, which means it can produce powerful sound without generating excessive heat, making it ideal for compact and portable devices.
- Advanced Speaker Boost Technology: Equipped with NXP's proprietary Speaker Boost technology, this amplifier can drive speakers to deliver louder and clearer sound without distortion, even at high volumes.
- Integrated DSP: The inclusion of a built-in Digital Signal Processor (DSP) allows for precise audio processing and tuning, enabling manufacturers to optimize sound quality for specific speaker configurations and enclosure designs.
- Multi-band Dynamic Range Compression: This feature ensures that all audio, from soft whispers to booming explosions, is heard clearly by dynamically adjusting the audio range.
- Protection Features: The TFA9890UK/N1 comes with a suite of protection features, including overcurrent, overtemperature, and DC detection, to safeguard the amplifier and connected speakers from potential damage.
Applications
The NXP TFA9890UK/N1 is versatile and can be used in various applications, including but not limited to:
- Smartphones
- Tablets
- Wireless speakers
- Portable media players
- Home audio systems
Technical Specifications
With its impressive technical specifications, the TFA9890UK/N1 is designed to meet the demands of modern audio systems:
- Output Power: Up to 9.5 W (RMS) into an 8 Ohm load
- Supply Voltage: 3.0 V to 4.5 V
- THD+N: 0.1% at 1 W output power
- Signal-to-Noise Ratio (SNR): 110 dB
- Packaging: HVQFN
Whether you're designing a high-end smartphone or a portable speaker, the NXP TFA9890UK/N1 provides the power and precision needed to create an immersive audio experience for end-users.