EN
  • EN
  • DE

TFA9872AUK/N1Z

Part No TFA9872AUK/N1Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 5.1W 42WLSCP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 42-WLSCP (3.13x2.46)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 5.1W x 1 @ 8Ohm; 5.9W x 2 @ 6Ohm
Voltage - Supply 1.65V ~ 1.95V
Features Depop, I²C, I²S, Mute, PWM, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 42-WLSCP (3.13x2.46)
Package / Case 42-UFBGA, WLCSP
Base Product Number TFA987
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935308187062
Standard Package 2,000
Win Source Part Number 1165275-TFA9872AUK/N1Z
Ultra Librarian 3D Model Ultra Librarian TFA9872AUK/N1Z CAD Model

Description

The NXP TFA9872AUK/N1Z is a high-efficiency, boosted class-D audio amplifier with an integrated DSP for enhanced audio processing. This compact audio solution delivers a powerful audio experience, making it an ideal choice for portable and space-constrained applications such as mobile devices, wireless speakers, and compact audio systems.

Key Features

  • High-Efficiency Class-D Operation: With its class-D architecture, the TFA9872AUK/N1Z ensures low power consumption while delivering high-quality sound, making it perfect for battery-powered devices.
  • Integrated DSP: The onboard digital signal processor allows for advanced audio processing and fine-tuning, enabling features such as dynamic range compression, equalization, and bass enhancement.
  • Power Boost Mode: The amplifier can dynamically increase its output power for short periods, providing an extra boost to the audio signal during peak demand without distortion.
  • Multiple Input Formats: It supports a variety of audio input formats, including I2S and TDM, offering flexibility for integration with different audio sources.
  • Robust Protection Features: The TFA9872AUK/N1Z comes with built-in protection against overtemperature, undervoltage, and DC detection, ensuring reliable operation under various conditions.

Applications

The versatility of the NXP TFA9872AUK/N1Z makes it a suitable amplifier for a wide range of audio applications. It is particularly well-suited for:

  • Smartphones and tablets
  • Portable speakers
  • Wireless audio systems
  • TV soundbars
  • IoT devices with audio functionality

Technical Specifications

Parameter Value
Output Power Up to 3.2 W (RMS)
Supply Voltage 3.6 V (typical)
THD+N < 1% (at 1 W output)
Efficiency Up to 90%
Audio Inputs I2S, TDM
Package HLQFN

With its combination of power, efficiency, and audio processing capabilities, the NXP TFA9872AUK/N1Z stands out as a high-performance audio amplifier that can enhance the user experience in a multitude of audio applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess