EN
  • EN
  • DE

TEF6901AH/V5S,518

Part No TEF6901AH/V5S,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC CAR RADIO SGL CHIP CIRC 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Modulation or Protocol AM, FM, WB
Applications AM/FM Radio Receiver
Current - Receiving 102mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 64-QFP (14x14)
Win Source Part Number 139197-TEF6901AH/V5S,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEF6901AH/V5S,518 CAD Model

Description

Overview of TEF6901AH/V5S,518

The TEF6901AH/V5S,518 is a state-of-the-art car radio integrated circuit (IC) designed and manufactured by NXP Semiconductors. It is a versatile product that combines advanced radio processing capabilities with a variety of multimedia features, designed to enhance the in-car entertainment experience. This IC is well-suited for automotive manufacturers and aftermarket car audio system suppliers looking to integrate high-quality radio functionality into their products.

Key Features

  • High Performance: The TEF6901AH/V5S,518 is built to deliver exceptional radio reception and audio processing. It supports AM, FM, and various digital radio standards, ensuring compatibility with a wide range of broadcasting formats.
  • Integration: This IC integrates multiple functions that typically require separate components, such as a radio tuner and signal processor, into a single chip. This integration helps to reduce the overall cost and complexity of the audio system design.
  • Sound Quality: With advanced noise reduction and signal processing features, the TEF6901AH/V5S,518 ensures high-quality sound output, providing listeners with a crisp and clear audio experience.
  • Flexibility: The product offers flexibility in design with its programmable features, allowing manufacturers to tailor the IC to specific applications and regional radio standards.

Applications

The TEF6901AH/V5S,518 is primarily used in the automotive industry for in-car entertainment systems. Its robust design makes it suitable for both factory-installed car radios and aftermarket audio units. The IC can also find applications in other radio-based systems where high-quality audio reception is a priority.

Technical Specifications

At the heart of the TEF6901AH/V5S,518 are its technical specifications that ensure its reliability and performance:

  • Supply Voltage: Designed to operate effectively with the typical power supply voltages found in automotive environments.
  • Operating Temperature Range: Capable of functioning across a wide temperature range, making it suitable for use in various climates and driving conditions.
  • Package: The IC comes in a robust package that is designed to withstand the rigors of automotive use, including vibrations and temperature fluctuations.

NXP's TEF6901AH/V5S,518 is a testament to the company's commitment to providing high-quality and innovative solutions for the automotive industry, making it a top choice for those seeking to enhance their vehicle's radio and audio capabilities.

You May Also Be Interested in

Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7316 $63.6580
12+ $10.4458 $125.3496
18+ $10.1201 $182.1618
24+ $9.7932 $235.0368
31+ $9.4675 $293.4925
41+ $8.4881 $348.0121
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess