EN
  • EN
  • DE

TEF6862HL/V1S,518

Part No TEF6862HL/V1S,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER CREST SELECTIVE 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Modulation or Protocol AM, FM, WB
Applications AM/FM Radio Receiver
Current - Receiving 101.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 115526-TEF6862HL/V1S,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6862HL/V1S,518 CAD Model

Description

TEF6862HL/V1S,518 - NXP Semiconductors

The TEF6862HL/V1S,518 is a high-performance car radio tuner integrated circuit brought to you by NXP Semiconductors, a leader in automotive electronics. This advanced tuner IC is designed to meet the rigorous demands of modern car infotainment systems, providing exceptional reception quality and a wide range of features that enhance the user's listening experience.

Key Features:

  • High Sensitivity: The TEF6862HL/V1S,518 boasts excellent sensitivity, ensuring clear reception even in areas with weak signal strength.
  • Multiband Support: This IC supports AM, FM, LW, and SW bands, allowing for a broad spectrum of radio stations to be received and enjoyed.
  • Integrated Signal Processing: With advanced signal processing capabilities, this tuner IC delivers superior sound quality by minimizing interference and noise.
  • Flexible Interface Options: It is equipped with I²C-bus control, making it easy to integrate into various car radio and infotainment system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the TEF6862HL/V1S,518 helps to reduce the overall power consumption of the host system.

Applications:

The versatility of the TEF6862HL/V1S,518 makes it suitable for a wide range of automotive applications, including:

  • Standard car radios
  • High-end infotainment systems
  • Navigation systems with integrated radio functionality
  • Telematics devices requiring radio capabilities

Quality and Reliability:

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The TEF6862HL/V1S,518 is manufactured in state-of-the-art facilities, ensuring it meets the stringent requirements of the automotive industry. With robust design and rigorous testing, this tuner IC is built to perform consistently in the challenging automotive environment.

Whether you're designing a basic car radio or a sophisticated infotainment system, the TEF6862HL/V1S,518 from NXP Semiconductors offers the performance, integration, and reliability needed to create an exceptional audio experience for drivers and passengers alike.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.0670
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess