EN
  • EN
  • DE

TEF6686HN/V102Y

Part No TEF6686HN/V102Y
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER 1CHIP LOW IF 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Modulation or Protocol AM, FM
Current - Receiving 37mA
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 128221-TEF6686HN/V102Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6686HN/V102Y CAD Model

Description

Introducing the TEF6686HN/V102Y Car Radio Tuner from NXP

The TEF6686HN/V102Y is a state-of-the-art car radio tuner designed by NXP Semiconductors, a leader in automotive technology. This advanced integrated circuit is engineered to provide superior radio reception and audio quality, enhancing the in-car entertainment experience for drivers and passengers alike.

Optimized Performance for Automotive Applications

The TEF6686HN/V102Y is part of NXP's acclaimed TEF66xx family of car radio tuners, which are well-known for their robust performance in the challenging automotive environment. This tuner is optimized for automotive applications and offers seamless AM/FM reception. It is built to withstand the temperature variations, vibrations, and electrical noise typical of the automotive setting, ensuring consistent and reliable performance.

Advanced Features for Premium Sound Quality

This tuner comes packed with advanced features that cater to the needs of modern car radios. It supports FM phase diversity and is equipped with NXP's proven Silicon Tuner technology, which allows for crystal-clear sound quality even in areas with weak signal reception or multipath interference. The TEF6686HN/V102Y also includes noise blanker systems and multipath detection algorithms, further enhancing its ability to deliver a premium audio experience.

Easy Integration and User-Friendly Interface

Designed with ease of integration in mind, the TEF6686HN/V102Y offers a user-friendly interface that simplifies the design-in process for car radio manufacturers. It features an I2C-bus controlled user interface, which allows for easy communication with microcontrollers. This tuner also supports software-defined radio (SDR) functions, enabling manufacturers to customize radio features and improve the user experience through software updates.

Compact Design for Modern Vehicles

The compact form factor of the TEF6686HN/V102Y makes it an ideal choice for modern vehicles, where space is at a premium. Its small size does not compromise its functionality or performance, making it a versatile solution for car radios in various vehicle models.

With its combination of advanced features, superior performance, and ease of use, the TEF6686HN/V102Y car radio tuner from NXP is the perfect choice for automotive manufacturers looking to offer their customers the best in-car audio experience.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess