EN
  • EN
  • DE

TEF6686AHN/V205Y

Part No TEF6686AHN/V205Y
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description TEF6686AHN V205 HVQFN32 / * RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Series *
Package Tape & Reel
Product Status Active
Base Product Number TEF6686
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1014401-TEF6686AHN/V205Y
Ultra Librarian 3D Model Ultra Librarian TEF6686AHN/V205Y CAD Model

Description

The TEF6686AHN/V205Y is a cutting-edge car radio tuner integrated circuit (IC) brought to you by NXP Semiconductors, a leader in automotive electronics. This IC is designed to provide superior radio performance, high-quality audio reception, and robustness in a variety of challenging reception conditions. It is an ideal solution for automotive entertainment systems, offering a seamless listening experience for users on the move.

Key Features

  • High Performance: The TEF6686AHN/V205Y offers exceptional sensitivity and selectivity, ensuring clear reception even in areas with weak signal strength or in the presence of interference.
  • Advanced Noise Suppression: Equipped with sophisticated noise blanking and reduction algorithms, this tuner IC minimizes disturbances from engine noise, providing a crisp and clean audio output.
  • Multi-Band Support: It supports AM, FM, and Weather Band frequencies, making it a versatile choice for global markets and allowing users to access a wide range of radio stations.
  • Integrated Signal Processing: The IC features integrated signal processing capabilities, which help in enhancing the audio quality and simplifying system design.
  • Easy Integration: With its compact design and simple interface, the TEF6686AHN/V205Y can be easily integrated into existing car radio systems, reducing development time and cost.

Applications

The TEF6686AHN/V205Y is primarily used in automotive infotainment systems, where consistent and high-quality radio reception is crucial. It is suitable for a range of vehicles, from economy to luxury models, and can be integrated into both factory-installed and aftermarket car radios.

Why Choose TEF6686AHN/V205Y?

When it comes to reliability and performance in automotive radio systems, the TEF6686AHN/V205Y stands out. NXP's commitment to quality and innovation is reflected in this IC, which is designed to meet the rigorous demands of the automotive environment. Whether you're a car manufacturer, an audio system designer, or a consumer looking for a high-quality car radio experience, the TEF6686AHN/V205Y is an excellent choice that combines performance, integration ease, and a focus on the end-user experience.

You May Also Be Interested in

U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess