EN
  • EN
  • DE

TEF5200EL/V1K

Part No TEF5200EL/V1K
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description WISPA-ITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Tray
Product Status Active
Base Product Number TEF5200
Standard Package 1 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1099067-TEF5200EL/V1K
Ultra Librarian 3D Model Ultra Librarian TEF5200EL/V1K CAD Model

Description

Product Overview: NXP TEF5200EL/V1K

The NXP TEF5200EL/V1K is a cutting-edge automotive transceiver designed to meet the rigorous demands of modern vehicle networks. This transceiver is part of NXP's high-performance product lineup, tailored for in-vehicle networking applications that require fast and reliable communication between electronic control units (ECUs).

Key Features

  • High-Speed Communication: The TEF5200EL/V1K supports high-speed data transmission, ensuring efficient and rapid communication between various components of the vehicle's network.
  • Robust Design: Engineered to withstand the harsh conditions typical of automotive environments, it offers excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.
  • Low Power Consumption: With an emphasis on energy efficiency, this transceiver maintains low power consumption during operation, contributing to the overall energy efficiency of the vehicle.
  • Flexibility: The device is compatible with a wide range of microcontrollers and is suitable for various automotive applications, including powertrain, chassis, and body electronics.
  • Diagnostic Capabilities: It includes advanced diagnostic features that aid in the detection and reporting of network issues, simplifying maintenance and troubleshooting processes.

Applications

The TEF5200EL/V1K is versatile and can be used in multiple automotive applications, such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Gateway Modules
  • Powertrain Control Modules
  • Body Control Modules

Technical Specifications

With a focus on performance and reliability, the TEF5200EL/V1K transceiver offers the following technical specifications:

  • Supply voltage range optimized for automotive applications
  • High-speed data rates for efficient communication
  • Temperature range suited for extreme automotive conditions
  • Compliance with automotive industry standards for network transceivers

In conclusion, the NXP TEF5200EL/V1K is an exceptional choice for automotive manufacturers and suppliers looking for a reliable and high-performance network transceiver. Its robust feature set ensures seamless integration into modern vehicle architectures, enhancing the overall safety, efficiency, and connectivity of the automotive experience.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess