EN
  • EN
  • DE

PI3EQX501BZAEX

Part No PI3EQX501BZAEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 5GBPS 8TDFN / Buffer, ReDriver 1 Channel 5Gbps 8-TDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Max) 5Gbps
Number of Channels 1
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 3.3V
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x2)
Base Product Number PI3EQX501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3EQX501BZAEXDKR,PI3EQX501BZAEXTR,PI3EQX501BZAEXCT,PI3EQX501BZAEX-ND
Standard Package 3,500
Win Source Part Number 1115339-PI3EQX501BZAEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX501BZAEX CAD Model

Description

Introducing the PI3EQX501BZAEX from Diodes Incorporated

The PI3EQX501BZAEX is a cutting-edge, high-performance PCIe 3.0 packet switch from Diodes Incorporated, designed to meet the rigorous demands of modern computing and networking applications. This advanced switch is engineered to provide an efficient and reliable solution for expanding the number of high-speed PCIe lanes, which is essential for systems that require additional bandwidth for peripheral connections.

Key Features

  • PCIe 3.0 Compliant: The device is fully compliant with the PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest generation of PCIe devices.
  • High-Speed Performance: With support for 8 GT/s data rates, the PI3EQX501BZAEX is capable of handling the high throughput required by the most demanding applications.
  • Port Configuration: This switch comes with a flexible port configuration, enabling system designers to optimize their designs for specific use cases and performance requirements.
  • Low Power Consumption: Emphasizing energy efficiency, the PI3EQX501BZAEX has been optimized for low power consumption, reducing the thermal footprint and enabling greener system designs.
  • Advanced Signal Integrity: The switch features built-in signal conditioning, which enhances signal integrity over extended cable lengths and challenging electrical environments.
  • Reliability: Diodes Incorporated has a reputation for producing reliable components, and the PI3EQX501BZAEX is no exception, ensuring stable and consistent operation.

Applications

The versatility of the PI3EQX501BZAEX makes it an ideal choice for a wide range of applications, including:

  • Data centers and servers that require high-speed data transfer and multiple peripheral connections.
  • Workstations and high-performance computing platforms needing expanded PCIe connectivity.
  • Storage systems, such as RAID arrays and SSDs, where high data throughput is critical.
  • Networking equipment, including routers, switches, and network interface cards.

In summary, the PI3EQX501BZAEX from Diodes Incorporated represents a significant advancement in PCIe switching technology. Its robust feature set, including compliance with PCIe 3.0 specifications, high-speed performance, flexible port configuration, and low power consumption, make it an excellent choice for system designers looking to enhance the capabilities of their high-speed computing and networking solutions.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
Lowest to $2.6898
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3684 $61.5780
105+ $1.1229 $117.9045
160+ $1.0878 $174.0480
220+ $1.0527 $231.5940
285+ $1.0177 $290.0445
380+ $0.9124 $346.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess