The TEA5760UK is a sophisticated, integrated radio IC product from NXP Semiconductors, designed to provide a high-quality radio experience in a compact package. This versatile chip is specifically engineered for portable devices and applications where space is at a premium, without compromising on performance and features.
Key Features
- FM Stereo Reception: The TEA5760UK supports FM stereo radio reception, providing users with clear and high-fidelity audio for an enjoyable listening experience.
- Low Power Consumption: Designed with efficiency in mind, the chip maintains low power consumption, making it ideal for battery-operated devices such as portable media players and mobile phones.
- Advanced Tuning System: It includes an integrated phase-locked loop (PLL) synthesizer for precise station tuning and improved signal stability.
- Automatic Frequency Control (AFC): The AFC feature helps to maintain optimal reception by automatically adjusting the frequency of the received signal.
- Search Tuning: The TEA5760UK provides an automatic search tuning function, allowing users to easily scan and find available radio stations.
- Compact Size: The chip's small footprint makes it an excellent choice for integration into space-constrained devices without sacrificing functionality.
Applications
The TEA5760UK is suitable for a wide range of applications, including:
- Portable media players
- Mobile phones
- Personal digital assistants (PDAs)
- Car audio systems
- Home audio systems
- Handheld radios
Technical Specifications
Some of the technical specifications of the TEA5760UK include:
- Supply voltage range: 2.5V to 5.5V
- Frequency range: 87.5 to 108 MHz (FM band)
- Sensitivity: High sensitivity for weak signal conditions
- Output: Stereo audio output with programmable volume control
In conclusion, the TEA5760UK by NXP Semiconductors is a feature-rich, high-performance radio IC that offers a robust solution for designers looking to incorporate radio functionality into their portable and space-sensitive devices.