EN
  • EN
  • DE

TEA2016AAT/1J

Part No TEA2016AAT/1J
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description RESONANT POWER SUPPLY WITH PFC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Supply Controller Digital Power Controller 16-SO
Manufacturer NXP
Series GreenChip™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name TEA2016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-TEA2016AAT/1JTR, 935377195118
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936365-TEA2016AAT/1J
Ultra Librarian 3D Model Ultra Librarian TEA2016AAT/1J CAD Model

Description

The TEA2016AAT/1J is a state-of-the-art digital control IC for resonant power supplies, produced by NXP Semiconductors. This advanced controller is designed to deliver high efficiency and performance for a wide range of applications, including televisions, monitors, and server power supplies. Its cutting-edge features make it an ideal choice for designers looking to create compact, energy-efficient power solutions.

Key Features

  • High Efficiency: The TEA2016AAT/1J is optimized for Zero Voltage Switching (ZVS) at the switch turn-on and Zero Current Switching (ZCS) at turn-off, minimizing switching losses and enhancing overall efficiency.
  • Multi-Mode Operation: It supports various operational modes like burst mode, which helps in achieving excellent efficiency at light loads, thereby extending the energy-saving capabilities of the end application.
  • Configurable Frequency Management: The IC features a wide range of programmable frequency settings, allowing for fine-tuning to meet specific design requirements and to optimize electromagnetic interference (EMI) performance.
  • Advanced Protection Features: TEA2016AAT/1J incorporates multiple protection mechanisms such as overcurrent protection (OCP), overvoltage protection (OVP), and over-temperature protection (OTP), ensuring the longevity and reliability of the power supply.

Applications

This versatile controller is suitable for a variety of resonant applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS) for TVs and monitors
  • Adapters for notebooks and gaming consoles
  • Power supplies for servers and telecom infrastructure

Technical Specifications

The TEA2016AAT/1J is housed in a compact 40-pin HVQFN package, offering a space-saving solution for modern electronic devices. It operates over a wide supply voltage range and is designed to work seamlessly in conjunction with NXP's high-voltage power MOSFETs, providing a complete power management solution.

Conclusion

With its robust feature set, the NXP TEA2016AAT/1J represents a leading-edge solution for efficient and reliable power supply design. Its integration of advanced control algorithms and protective features makes it a top contender for engineers seeking to enhance the performance and safety of their power supply applications.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6223 $50.8453
27+ $3.7926 $102.4002
41+ $3.6741 $150.6381
57+ $3.5556 $202.6692
73+ $3.4371 $250.9083
98+ $3.0815 $301.9870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess