EN
  • EN
  • DE

TEA1993TS/1Z

Part No TEA1993TS/1Z
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description GreenChip synchronous rectifier controller / Reel 7" Q2/T3 RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978544-TEA1993TS/1Z
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1993TS/1Z CAD Model

Description

Product Overview: TEA1993TS/1Z by NXP

The TEA1993TS/1Z is a cutting-edge synchronous rectifier controller developed by NXP Semiconductors, a leader in the semiconductor industry. This advanced product is designed to enhance the efficiency of power conversion in various applications, particularly in switched-mode power supplies (SMPS). With its compact SO8 package, the TEA1993TS/1Z is an ideal choice for space-constrained environments where high performance is mandatory.

This innovative controller integrates NXP's proprietary high-voltage technology, which allows for seamless operation at the elevated voltages typical in power supply units. Its main function is to control the synchronous rectification process in the secondary side of flyback converters, ensuring that energy is transferred with minimal losses. By replacing the traditional diode rectifier with a controlled MOSFET, the TEA1993TS/1Z significantly reduces the power dissipation and enhances overall efficiency.

Key Features

  • High Efficiency: The TEA1993TS/1Z is engineered to optimize power efficiency, which is crucial for reducing thermal stress and improving the longevity of the end product.
  • Adaptive Gate Drive: It features an adaptive gate drive for the MOSFET to ensure efficient switching, regardless of the load conditions. This results in consistent performance and reliability.
  • Integrated Protections: The device includes various protection features such as under-voltage lockout (UVLO) and over-voltage protection, safeguarding the system against potential damage from irregular supply voltages.
  • Versatile Application: It is suitable for a variety of applications, including adapters, power supplies for televisions, desktop computers, and other consumer electronics that require efficient power conversion.
  • Green Product: As an environmentally conscious product, the TEA1993TS/1Z complies with energy efficiency standards, contributing to the reduction of carbon footprint in electronic devices.

Applications

The TEA1993TS/1Z is versatile and can be used across a broad range of applications. It is particularly well-suited for SMPS in consumer electronics, computing devices, and telecommunications equipment. Its high efficiency and reliability make it an excellent choice for designers who aim to achieve energy-saving goals while maintaining performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess