EN
  • EN
  • DE

TEA1993TS/1

Part No TEA1993TS/1
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description GREENCHIP SYNCHRONOUS RECTIFIER / Power Supply Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 936364-TEA1993TS/1
Ultra Librarian 3D Model Ultra Librarian TEA1993TS/1 CAD Model

Description

The TEA1993TS/1 is a state-of-the-art synchronous rectifier (SR) controller chip designed and manufactured by NXP Semiconductors. This advanced controller is specifically engineered to enhance the efficiency of secondary-side rectification in switch-mode power supplies (SMPS), particularly those utilized in USB-PD and notebook adapters, desktop computers, and televisions. It is an integral component for modern power supply designs that require high efficiency and reliability.

Key Features

  • High Efficiency: The TEA1993TS/1 significantly reduces power loss by replacing Schottky diodes with low-resistance MOSFETs, thereby minimizing the voltage drop during the rectification process and increasing overall efficiency.
  • Adaptive Gate Drive: It offers an adaptive gate drive for the SR MOSFETs, which ensures optimal driving of the MOSFETs over a wide range of load conditions. This adaptive drive helps in reducing power dissipation in the MOSFETs.
  • Easy Implementation: Designed with ease of use in mind, the TEA1993TS/1 can be implemented into existing designs with minimal effort, simplifying the design process and shortening the time to market.
  • Smart Control: The SR controller incorporates smart control algorithms that allow for continuous conduction mode (CCM), discontinuous conduction mode (DCM), and quasi-resonant mode (QRM) operation, making it versatile for various applications.

Applications

The TEA1993TS/1's flexibility and efficiency make it ideal for a wide range of applications. It is particularly well-suited for:

  • USB Power Delivery (USB-PD) adapters
  • Notebook adapters
  • Desktop power supplies
  • Televisions and monitors

Environmental and Quality Certifications

NXP is committed to delivering high-quality and environmentally friendly products. The TEA1993TS/1 complies with various industry standards, ensuring reliability and sustainability. Customers can trust the robustness and long-term performance of this synchronous rectifier controller.

Conclusion

In conclusion, the TEA1993TS/1 from NXP Semiconductors is an innovative solution for enhancing power supply efficiency. Its smart features and ease of implementation make it a top choice for engineers looking to improve the performance of their power supply designs.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4603 $59.8390
270+ $0.4306 $116.2620
420+ $0.4158 $174.6360
600+ $0.3862 $231.7200
780+ $0.3712 $289.5360
975+ $0.3564 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess