Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 2/2
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 056039-TSB41LV03A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB41LV03A CAD Model

Description

Introducing the TSB41LV03A from Texas Instruments

The TSB41LV03A is a high-performance integrated circuit designed by Texas Instruments, tailored for the demands of the modern electronics industry. This advanced three-port cable transceiver/arbiter is part of Texas Instruments' renowned IEEE 1394a-2000 (FireWire) family, providing an efficient and reliable solution for serial bus applications.

Key Features of the TSB41LV03A

  • IEEE 1394a-2000 Compliant: The TSB41LV03A fully complies with the 1394a-2000 standard, ensuring compatibility with a wide range of FireWire-enabled devices.
  • Three Fully Integrated Cable Ports: With three bidirectional cable ports, the TSB41LV03A offers flexibility and scalability for daisy-chaining or branching configurations.
  • 400 Mbps Data Transfer Rate: High-speed data transfer capabilities of up to 400 Mbps make it ideal for applications requiring fast data exchange, such as multimedia and storage devices.
  • Arbiter Functionality: The built-in arbiter ensures fair access to the bus, preventing data collision and enhancing overall data integrity.
  • Power Management: Advanced power management features, including multiple power-down states, contribute to energy-efficient operation, making it suitable for portable and power-sensitive applications.

Applications

The TSB41LV03A is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Consumer electronics such as digital cameras, camcorders, and home entertainment systems
  • Computer peripherals including external storage devices, printers, and scanners
  • Networking hardware for high-speed local area networks (LANs)
  • Automotive and industrial control systems requiring robust data communication

Reliability and Support

As with all Texas Instruments products, the TSB41LV03A is manufactured to the highest quality standards, ensuring reliability and performance for critical applications. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for engineers and product developers.

Whether you're designing a new device or upgrading an existing system, the TSB41LV03A offers a perfect blend of speed, flexibility, and reliability, making it an excellent choice for your IEEE 1394a-2000 FireWire applications.

You May Also Be Interested in

Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6109 $66.4436
9+ $13.6295 $122.6655
13+ $13.2037 $171.6481
18+ $12.7777 $229.9986
23+ $12.3518 $284.0914
31+ $11.0740 $343.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention