EN
  • EN
  • DE

TEA1762T/N2/DG

Part No TEA1762T/N2/DG
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 727724-TEA1762T/N2/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1762T/N2/DG CAD Model

Description

Introducing the TEA1762T/N2/DG GreenChip SMPS Control IC

The TEA1762T/N2/DG is a state-of-the-art switch mode power supply (SMPS) control IC from NXP Semiconductors, a leading technology company renowned for their innovative and high-performance solutions. This advanced controller is part of NXP's GreenChip series, which is designed to provide energy-efficient power solutions for a wide range of applications.

At the heart of the TEA1762T/N2/DG is its ability to enable highly efficient and reliable power supplies. It is a versatile IC that can be used in various power conversion applications, including adapters, chargers, and open-frame power supplies. With its integrated high-voltage level-shift function and a demagnetization detection feature, the TEA1762T/N2/DG ensures safe and smooth operation under all conditions.

The IC is built with a range of protection features to enhance the safety and longevity of the end-product. These include OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring that the power supply can handle a variety of fault conditions without damage. Additionally, the TEA1762T/N2/DG supports low standby power, making it an excellent choice for applications that require compliance with energy-saving regulations.

One of the key benefits of the TEA1762T/N2/DG is its small footprint. The IC comes in a compact, surface-mountable SO8 package, making it suitable for designs where space is at a premium. This feature is particularly beneficial for portable devices where efficiency and size are critical factors.

The GreenChip technology embedded within the TEA1762T/N2/DG ensures a green, environmentally friendly performance. By minimizing power loss and maximizing efficiency, this IC contributes to the reduction of energy consumption and CO2 emissions, aligning with global efforts to create more sustainable electronic products.

In summary, the TEA1762T/N2/DG from NXP Semiconductors is a highly efficient, reliable, and compact SMPS control IC that meets the demands of modern power supply design. Its advanced features and protective measures make it an ideal choice for designers looking to create high-performance, energy-conscious power solutions.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $1.4901
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Intersil
Lowest to $2.8378
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8334 $69.1670
11+ $11.3513 $124.8643
16+ $10.9956 $175.9296
22+ $10.6410 $234.1020
29+ $10.2864 $298.3056
38+ $9.2227 $350.4626
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess