EN
  • EN
  • DE

TEA1753LT/N1+518

Part No TEA1753LT/N1+518
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 043070-TEA1753LT/N1+518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1753LT/N1+518 CAD Model

Description

Product Overview: TEA1753LT/N1+518 - NXP

The TEA1753LT/N1+518 is a cutting-edge, high-performance GreenChip synchronous rectifier controller IC, designed and manufactured by NXP Semiconductors. This product is part of NXP's renowned GreenChip series, which is dedicated to providing energy-efficient power solutions. The TEA1753LT/N1+518 is particularly suitable for switched mode power supplies (SMPS), where it brings together innovation and efficiency to deliver a superior performance in a compact form factor.

Key Features

  • High Efficiency: The TEA1753LT/N1+518 boasts an excellent efficiency profile, which is essential for reducing energy consumption and heat generation in power supply applications.
  • Integrated Protection: Equipped with various protection features such as overcurrent, overvoltage, and undervoltage lockout, this IC ensures the safety and reliability of the power supply system it is integrated into.
  • GreenChip Technology: As a part of the GreenChip family, this IC is designed to meet the high standards of energy efficiency and environmental friendliness.
  • Flexible Application: The TEA1753LT/N1+518 is versatile and can be used in a variety of applications, including adapters, LCD monitors, and other low-power consumer electronics.

Technical Specifications

  • Package: The IC comes in a small and convenient SOT-96 package, which is ideal for space-constrained applications.
  • Voltage Range: It operates across a wide voltage range, making it suitable for universal mains input.
  • Controller Type: The device is a synchronous rectifier controller, which is known for reducing power loss during the rectification process.

Applications

The TEA1753LT/N1+518 is primarily used in power supply units where efficiency and reliability are paramount. Its applications span across various sectors, including consumer electronics, computing, and industrial power systems.

Ordering and Packaging

Each TEA1753LT/N1+518 component is meticulously packaged and shipped to ensure it reaches customers without any damage. For ordering, please refer to the part number TEA1753LT/N1+518 to avoid any confusion with similar products.

Conclusion

With its excellent efficiency, robust protection features, and GreenChip technology, the TEA1753LT/N1+518 from NXP stands out as a superior choice for designers looking to create sustainable and reliable power supply solutions. Its small footprint and wide voltage range make it an adaptable choice for a multitude of applications, ensuring that it remains a popular choice among power supply designers.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6923 $63.4615
12+ $10.4135 $124.9620
18+ $10.0889 $181.6002
24+ $9.7632 $234.3168
31+ $9.4375 $292.5625
41+ $8.4615 $346.9215
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess