EN
  • EN
  • DE

TEA1732TS/1

Part No TEA1732TS/1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP6
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720767-TEA1732TS/1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1732TS/1 CAD Model

Description

The NXP TEA1732TS/1 is a highly efficient, low-power switch mode power supply (SMPS) controller IC that is part of the GreenChip series, designed for a wide range of power supply applications. This innovative controller IC is engineered to meet the stringent demands of today's energy-conscious electronics, delivering exceptional performance while reducing the environmental impact.

Key Features

  • Low Standby Power: The TEA1732TS/1 boasts an extremely low no-load power consumption, making it ideal for applications that require compliance with energy-saving regulations.
  • High Efficiency: With its green-mode operation, the IC ensures high efficiency at all power levels, which is critical for reducing energy waste and heat generation.
  • Integrated Protection Features: The IC comes with a suite of protection features including OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the safety and reliability of the power supply.
  • Frequency Modulation: To minimize ElectroMagnetic Interference (EMI), the TEA1732TS/1 employs frequency modulation, allowing for quieter operation and easier compliance with EMI regulations.

Applications

The TEA1732TS/1 is versatile and can be used in a variety of applications such as:

  • Adapters for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics

Technical Specifications

  • Voltage Range: Suitable for systems with a wide input voltage range.
  • Control Method: Utilizes a fixed-frequency PWM controller with frequency jittering for reduced EMI.
  • Package: Available in a small and convenient SO8 package, ideal for compact designs.

With its GreenChip technology, the TEA1732TS/1 is at the forefront of power supply design, providing a highly efficient solution for today's energy-saving challenges. Whether you're developing power supplies for consumer electronics or industrial applications, the NXP TEA1732TS/1 offers the performance, efficiency, and reliability needed to power the next generation of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess